Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.92
|
No stock
|
Buy Now | |
Conrad
from US$3.68
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.24
|
30
in stock
|
Buy Now | |
element14
from US$32.65
|
9
in stock
|
Buy Now | |
Farnell
from US$4.97
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$704.75
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now | |
TestEquity
from US$762.14
|
-
|
Buy Now |
Knife Type | - |
---|---|
Blade Material | Carbon steel non sterile |
Blade Length | - |
Overall Length | - |
Pack Quantity | 5 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Differential Probe, Memory Hicorder Rohs Compliant: Yes |Hioki 9322 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screw, Machine | Carlton-Bates |
Screws & Fasteners 1 1/4 8-32 STEEL P | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 9322?
Additional datasheets, footprints and schematics for 9322 are listed on our Part Details page. You can also find images and similar parts to 9322 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9322 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9322 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9322 fall under?
The 9322 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to 9322 when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9322 you can contact the distributor directly for product support, shipping queries etc.
Is the 9322 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9322 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 9322.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9322 often in real-time on the comparison pages.
What if I can't find stock of 9322?
You can fill out our help required form which you can use to request a quote for 9322 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.