Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Product Range | GDM Series |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | - |
SVHC | Lead (27-Jun-2018) |
Connector Type | Standard Power Entry |
Current Rating | 16A |
Termination Method | Screw |
Voltage Rating | 250V |
Appliance Connector, Gdm | Newark Electronics |
APPLIANCE CONNECTOR, GDM | element14 |
Where can I find additional details, specifications and documents for a 931352100?
Additional datasheets, footprints and schematics for 931352100 are listed on our Part Details page. You can also find images and similar parts to 931352100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 931352100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 931352100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 931352100 fall under?
The 931352100 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 931352100 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 931352100 you can contact the distributor directly for product support, shipping queries etc.
Is the 931352100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 931352100 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 931352100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 931352100 often in real-time on the comparison pages.
What if I can't find stock of 931352100?
You can fill out our help required form which you can use to request a quote for 931352100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.