Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ioniser Type | Overhead |
---|---|
Supply Voltage V AC | 110V |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Air Ionizer, Overhead, 110Vac, W/O Plug | Newark Electronics |
AIR IONIZER, OVERHEAD, 110VAC, W/O PLUG | Farnell |
Where can I find additional details, specifications and documents for a 9310-NO?
Additional datasheets, footprints and schematics for 9310-NO are listed on our Part Details page. You can also find images and similar parts to 9310-NO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9310-NO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9310-NO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9310-NO fall under?
The 9310-NO is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Ionisers.
Can I view similar or alternative parts?
You can view similar parts to 9310-NO when available in the Ionisers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9310-NO you can contact the distributor directly for product support, shipping queries etc.
Is the 9310-NO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9310-NO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9310-NO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9310-NO often in real-time on the comparison pages.
What if I can't find stock of 9310-NO?
You can fill out our help required form which you can use to request a quote for 9310-NO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.