Status: | Unknown |
---|---|
Series: | 930XC Series |
RoHS: | Unknown |
Connector Type | SC Fiber Optic |
---|---|
Operating Range dBm Min | 6dBm |
Operating Range dBm Max | -70dBm |
Product Range | 930XC Series |
Otdr, Sm Trpl Fltr, 13/15/16, Opm, Sc | Newark Electronics |
OTDR, SM TRIPLE FILT,13/15/16,OPM, SLS, UP | Tempo Communications 930XC-30F-UPC-SC | RS Americas |
Where can I find additional details, specifications and documents for a 930XC-30F-UPC-SC?
Additional datasheets, footprints and schematics for 930XC-30F-UPC-SC are listed on our Part Details page. You can also find images and similar parts to 930XC-30F-UPC-SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930XC-30F-UPC-SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930XC-30F-UPC-SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930XC-30F-UPC-SC fall under?
The 930XC-30F-UPC-SC is listed under Test & Measurement > Network, Data & Communications > Fiber Optic Testing.
Can I view similar or alternative parts?
You can view similar parts to 930XC-30F-UPC-SC when available in the Fiber Optic Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930XC-30F-UPC-SC you can contact the distributor directly for product support, shipping queries etc.
Is the 930XC-30F-UPC-SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930XC-30F-UPC-SC have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 930XC-30F-UPC-SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930XC-30F-UPC-SC often in real-time on the comparison pages.
What if I can't find stock of 930XC-30F-UPC-SC?
You can fill out our help required form which you can use to request a quote for 930XC-30F-UPC-SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.