Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Applicator Type | - |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Syringe |
Capacity | 30cc |
Colour | Natural |
For Use With | DX-250 |
Volume | 30cc |
SYRINGE, BODY, 30CC, PK50 | element14 |
Syringe, Body, 30Cc, Pk50 | Newark Electronics |
Where can I find additional details, specifications and documents for a 930-N-FAR?
Additional datasheets, footprints and schematics for 930-N-FAR are listed on our Part Details page. You can also find images and similar parts to 930-N-FAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930-N-FAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930-N-FAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930-N-FAR fall under?
The 930-N-FAR is listed under Tools & Maintenance > Cleaning & Chemicals > Chemicals Kits and Accessories.
Can I view similar or alternative parts?
You can view similar parts to 930-N-FAR when available in the Chemicals Kits and Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930-N-FAR you can contact the distributor directly for product support, shipping queries etc.
Is the 930-N-FAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930-N-FAR have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 930-N-FAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930-N-FAR often in real-time on the comparison pages.
What if I can't find stock of 930-N-FAR?
You can fill out our help required form which you can use to request a quote for 930-N-FAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.