Status: | Unknown |
---|---|
Series: | ST 18 Series |
RoHS: | Unknown |
Product Range | ST 18 Series |
---|---|
Gender | Plug |
Voltage Rating | 380VAC |
Current Rating | 16A |
Connector Mounting | Cable Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | BS CSA FI NEMKO OVE SEV UL VDE |
Colour | White |
Connector Type | Standard Power Entry |
Contact Termination | Quick Connect |
Material | Polyamide 6.6 |
Operating Temperature Max | 100°C |
Panel Cutout Depth | 33mm |
Panel Cutout Width | 15.6mm |
Termination Method | Screw |
Voltage Rating VAC | 380V |
Wire Area Size | 2.5mm² |
Connector, Male, Snap-In | Newark Electronics |
CONNECTOR, MALE, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a 93.032.9058.0?
Additional datasheets, footprints and schematics for 93.032.9058.0 are listed on our Part Details page. You can also find images and similar parts to 93.032.9058.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93.032.9058.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93.032.9058.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93.032.9058.0 fall under?
The 93.032.9058.0 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 93.032.9058.0 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93.032.9058.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 93.032.9058.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93.032.9058.0 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 93.032.9058.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93.032.9058.0 often in real-time on the comparison pages.
What if I can't find stock of 93.032.9058.0?
You can fill out our help required form which you can use to request a quote for 93.032.9058.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.