Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
930240-000,
6-1198145-0 |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 06 |
Compatible Cable Diameter | .102 – .138in, 2.6 – 3.5mm |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | Z |
Marker Cut | Straight |
Cable Accessories Wire Marker Yellow Box | Avnet America |
Wire Labels & Markers STD06Y-Z | Sager |
Where can I find additional details, specifications and documents for a 930240-000?
Additional datasheets, footprints and schematics for 930240-000 are listed on our Part Details page. You can also find images and similar parts to 930240-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930240-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930240-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930240-000 fall under?
The 930240-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 930240-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930240-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 930240-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930240-000 have stock available?
Authorised distributors including TTI Europe, Avnet America and Sager have stock available or on a lead time for 930240-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930240-000 often in real-time on the comparison pages.
What if I can't find stock of 930240-000?
You can fill out our help required form which you can use to request a quote for 930240-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.