Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$3.25
|
1,601
in stock
|
Buy Now | |
element14
from US$7.00
|
1,601
in stock
|
Buy Now | |
Farnell
from US$4.12
|
1,601
in stock
|
Buy Now | |
Conrad
from US$1.41
|
44
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now | |
RS Americas
from US$1.54
|
-
|
Buy Now |
For Use With | - |
---|---|
Current Rating | 6A |
Mounting Hole Dia | - |
Operating Voltage | - |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Connector Type | 4mm Banana |
Contact Material | Bronze |
Contact Plating | Tin Plated Contacts |
Contact Resistance | 6mohm |
External Depth | 5.8mm |
External Length / Height | 10.25mm |
Flammability Rating | UL94V-2 |
Material | Makrolon 2800 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
PCB Hole Diameter | 1.3mm |
Voltage Rating | 60V |
Pcb Test Point, Socket, 2Mm, 6A, Black | Newark Electronics |
SOCKET, 2MM, PCB, PK5, VQ | element14 |
TEST SOCKET 2MM MPB 1 BLACK | RS |
Dimensions according to DIN 41649. Suitable for printed circuits for measuring and testing during operation. Contact spring made of tin-plated phosphorus bronze. Test socket with horizontal and vertical insertion. | Conrad |
Where can I find additional details, specifications and documents for a 930224100?
Additional datasheets, footprints and schematics for 930224100 are listed on our Part Details page. You can also find images and similar parts to 930224100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930224100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930224100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930224100 fall under?
The 930224100 is listed under Cable Leads & Connectors > Connectors > Test Connectors & IC Clips.
Can I view similar or alternative parts?
You can view similar parts to 930224100 when available in the Test Connectors & IC Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930224100 you can contact the distributor directly for product support, shipping queries etc.
Is the 930224100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930224100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 930224100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930224100 often in real-time on the comparison pages.
What if I can't find stock of 930224100?
You can fill out our help required form which you can use to request a quote for 930224100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.