Status: | Unknown |
---|---|
Series: | KUN 10 Series |
RoHS: | Unknown |
Prices starting from US$2.18
Accessory Type | - |
---|---|
For Use With | - |
Product Range | KUN 10 Series |
SVHC | Lead (15-Jan-2019) |
Connector Colour | Red |
Connector Type | Test Adaptor |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Contact Resistance | 5mohm |
Current Rating | 16A |
External Length / Height | 48mm |
Material | PVC |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating | 60V |
Working Voltage | 60VDC |
Red cable socket,4mm | RS |
Coupler, 4Mm, Red, Pk5, Las 30 | Newark Electronics |
COUPLER, 4MM, RED, PK5, LAS 30 | element14 |
Insulated coupling for a 4 mm plug as well as a screw connector to conductor Ø 1.5 mm². Tin-plated brass bushing. The connector is screwed into the insulated handle. | Conrad |
Where can I find additional details, specifications and documents for a 930189101?
Additional datasheets, footprints and schematics for 930189101 are listed on our Part Details page. You can also find images and similar parts to 930189101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930189101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930189101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930189101 fall under?
The 930189101 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 930189101 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930189101 you can contact the distributor directly for product support, shipping queries etc.
Is the 930189101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930189101 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 930189101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930189101 often in real-time on the comparison pages.
What if I can't find stock of 930189101?
You can fill out our help required form which you can use to request a quote for 930189101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.