Status: | Unknown |
---|---|
Series: | KD 10 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
940
in stock
|
Buy Now | |
Rapid Electronics
from US$1.03
|
1,008
in stock
|
Buy Now | |
Conrad
from US$1.22
|
967
in stock
|
Buy Now | |
element14
from US$11.77
|
367
in stock
|
Buy Now | |
Farnell
from US$5.05
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
9
in stock
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now |
Accessory Type | - |
---|---|
For Use With | - |
Product Range | KD 10 Series |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Red |
Connector Type | Test Adaptor |
Contact Material | Brass |
Contact Plating | Nickel Plated Contacts |
Contact Resistance | 5mohm |
Current Rating | 10A |
External Length / Height | 44mm |
Flammability Rating | UL94-HB |
Material | Polystyrol |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Voltage Rating | 60V |
Working Voltage | 60VDC |
SKS Hirschmann 930 109-101 KD 10 coupling 10A Red | Rapid Electronics |
Insulated coupling with a nickel plated brass tube for two plugs with Ø 4 mm. | Conrad |
Red straight adaptor,4mm | RS |
COUPLER, 4MM, RED, PK5, KLEPS 2 | element14 |
Coupler, 4Mm, Red, Pk5, Kleps 2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 930109101?
Additional datasheets, footprints and schematics for 930109101 are listed on our Part Details page. You can also find images and similar parts to 930109101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930109101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930109101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930109101 fall under?
The 930109101 is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 930109101 when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930109101 you can contact the distributor directly for product support, shipping queries etc.
Is the 930109101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930109101 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, element14 and Farnell have stock available or on a lead time for 930109101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930109101 often in real-time on the comparison pages.
What if I can't find stock of 930109101?
You can fill out our help required form which you can use to request a quote for 930109101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.