Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0216
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.73
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.22
|
3,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0265
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$9.98
|
18
in stock
|
Buy Now | |
element14
from US$40.13
|
18
in stock
|
Buy Now | |
RS Americas
from US$54.46
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0400
|
-
|
Buy Now | |
Sager
from US$0.0216
|
-
|
Buy Now |
Knife Type | - |
---|---|
Blade Material | Carbon steel non sterile |
Blade Length | - |
Overall Length | - |
Pack Quantity | 5 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Swann Morton Acm10 Blades Pk5 F.handle 1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
0.375 in Long 4-40 Thread Pan Head Steel Screw Terminal | Future Electronics |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 3/8 4-40 STEEL PAN | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | PCB, Pre-etched Pattern |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 24.13mm |
External Width | 50.8mm |
Board Thickness | 0.79mm |
PCB Type | Prototyping |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 9301?
Additional datasheets, footprints and schematics for 9301 are listed on our Part Details page. You can also find images and similar parts to 9301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9301 fall under?
The 9301 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Knives.
Can I view similar or alternative parts?
You can view similar parts to 9301 when available in the Knives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9301 you can contact the distributor directly for product support, shipping queries etc.
Is the 9301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9301 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 9301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9301 often in real-time on the comparison pages.
What if I can't find stock of 9301?
You can fill out our help required form which you can use to request a quote for 9301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.