Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$353.74
|
2
in stock
|
Buy Now | |
Conrad
from US$0.65
|
657
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.04
|
12
in stock
|
Buy Now | |
Avnet America
from US$342.12
|
-
|
Buy Now | |
RS Americas
from US$302.99
|
-
|
Buy Now | |
Carlton-Bates
from US$2.78
|
-
|
Buy Now | |
Sager
from US$1.58
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 7/8" to 2-1/2" Cutters, Arbors, Hex Wrench |
---|---|
Punch Tool Type | Hole |
RoHS Compliant | NA |
CUTTER KIT, HSS | Greenlee 930 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 1 Contact |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Customer Item | Carlton-Bates |
IEEE 1394 Connectors T/H mnt firewire skt .713x.531x.244 VERT | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 427°C |
Output Power | 70W |
Kit Contents | 930 Solder Station, IP329 Soldering Tool Base, SH230 Sponge Holder, SSS94 Spool, SW091 Solder Wick |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hand Wind Cord Caddy Hw100Series |Molex 930 | Newark Electronics |
HAND WIND CORD CADDY HW100S | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 930?
Additional datasheets, footprints and schematics for 930 are listed on our Part Details page. You can also find images and similar parts to 930 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930 fall under?
The 930 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 930 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930 you can contact the distributor directly for product support, shipping queries etc.
Is the 930 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 930.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930 often in real-time on the comparison pages.
What if I can't find stock of 930?
You can fill out our help required form which you can use to request a quote for 930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.