Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
5,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Socket |
Mating Pin Diameter | 1.5mm, .059in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Wire Size Search | 1.5mm², 13AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm², 17AWG |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
1,5MM SOCK CONTACT | Heilind Electronics |
1,5Mm Sock Contact |Amp Te Connectivity 929987-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 929987-1?
Additional datasheets, footprints and schematics for 929987-1 are listed on our Part Details page. You can also find images and similar parts to 929987-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929987-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929987-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929987-1 fall under?
The 929987-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929987-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929987-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929987-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929987-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 929987-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929987-1 often in real-time on the comparison pages.
What if I can't find stock of 929987-1?
You can fill out our help required form which you can use to request a quote for 929987-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.