Status: | Unknown |
---|---|
Series: | 929 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 10Contacts |
Connector Mounting | Through Hole Mount |
Product Range | 929 Series |
Gender | Receptacle |
RoHS Compliant | Yes |
.100 Low Profile, Straight, Solder Tails | 3M 929870-01-10-RA | RS Americas |
Btb Connector, Rcpt, 10Pos, 1Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 929870-01-10-RA?
Additional datasheets, footprints and schematics for 929870-01-10-RA are listed on our Part Details page. You can also find images and similar parts to 929870-01-10-RA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929870-01-10-RA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929870-01-10-RA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929870-01-10-RA fall under?
The 929870-01-10-RA is listed under Connectors > PCB Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 929870-01-10-RA when available in the PCB Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929870-01-10-RA you can contact the distributor directly for product support, shipping queries etc.
Is the 929870-01-10-RA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 929870-01-10-RA have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 929870-01-10-RA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929870-01-10-RA often in real-time on the comparison pages.
What if I can't find stock of 929870-01-10-RA?
You can fill out our help required form which you can use to request a quote for 929870-01-10-RA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.