Status: | Unknown |
---|---|
Series: | 929 Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 36Contacts |
Contact Termination Type | Through Hole |
Product Range | 929 Series |
Gender | Header |
RoHS Compliant | Yes |
Board-Board Connector, Header, 36 Position, 1Row | Newark Electronics |
Mating Length, Straight & Right Angle, Solder Tails | 3M 929550-01-36-EU | RS Americas |
Where can I find additional details, specifications and documents for a 929550-01-36-EU?
Additional datasheets, footprints and schematics for 929550-01-36-EU are listed on our Part Details page. You can also find images and similar parts to 929550-01-36-EU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929550-01-36-EU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929550-01-36-EU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929550-01-36-EU fall under?
The 929550-01-36-EU is listed under Connectors > Pin Headers.
Can I view similar or alternative parts?
You can view similar parts to 929550-01-36-EU when available in the Pin Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929550-01-36-EU you can contact the distributor directly for product support, shipping queries etc.
Is the 929550-01-36-EU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 929550-01-36-EU have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 929550-01-36-EU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929550-01-36-EU often in real-time on the comparison pages.
What if I can't find stock of 929550-01-36-EU?
You can fill out our help required form which you can use to request a quote for 929550-01-36-EU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.