Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
4,677
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
1,025,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
800,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
225,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,677
in stock
|
Buy Now | |
element14
from US$0.08
|
4,677
in stock
|
Buy Now | |
Boersig
-
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Width | .63mm, .025in |
---|---|
Typical Current Rating | 7.5A |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .025in, .63mm |
Crimp Type | Other |
Wire Size Search | .2mm², .22mm², .5mm², .6mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG, .25mm² |
Wire Size | .2 – .6mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | FFC Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors MQS BU-KONTONTAKT | Rapid Electronics |
CONTACTS CONNECTORS | Farnell |
TE Connectivity MQS0 63 Sn rec LL unseal. FFC Automotive | Distrelec |
Ffc/Fpc Contact, Rcpt, Crimp Rohs Compliant: Yes |Amp Te Connectivity 929387-1 | Newark Electronics |
FFC/FPC CONTACT, RCPT, CRIMP | element14 |
MQS BU-KONTONTAKT | Boersig |
Socket Contact Tin 20-24 AWG Crimp | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MQS0,63 SN REC LL UNSEAL. FFC | TTI Europe |
Where can I find additional details, specifications and documents for a 929387-1?
Additional datasheets, footprints and schematics for 929387-1 are listed on our Part Details page. You can also find images and similar parts to 929387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929387-1 fall under?
The 929387-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929387-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929387-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 929387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929387-1 often in real-time on the comparison pages.
What if I can't find stock of 929387-1?
You can fill out our help required form which you can use to request a quote for 929387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.