Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 1 Contact |
---|---|
Gender | Receptacle |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Firewire Ieee-1394 Connector, Female 1 Position Through Hole | Newark Electronics |
Customer Item | Carlton-Bates |
IEEE 1394 Connectors T/H mnt firewire skt .571x.551x.327 HORZ | Sager |
Where can I find additional details, specifications and documents for a 929?
Additional datasheets, footprints and schematics for 929 are listed on our Part Details page. You can also find images and similar parts to 929 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929 fall under?
The 929 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors > IEEE 1394 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 929 when available in the IEEE 1394 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929 you can contact the distributor directly for product support, shipping queries etc.
Is the 929 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 929 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates, Sager and Relay Specialties have stock available or on a lead time for 929.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929 often in real-time on the comparison pages.
What if I can't find stock of 929?
You can fill out our help required form which you can use to request a quote for 929 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.