Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Overall Length | 22.2mm, .874in |
Accepts Wire Insulation Diameter Range | .157 – .21in, 4 – 5.33mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK- Wire: Normal Wire, FLKr-Wire: Thin Walled Wire for Double Amplitude |
Packaging Method | Strip/Reel |
Packaging Quantity | 1000 |
Insulated | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Pl 250 Rec Terminal 11-10 Awg Slippb |Amp Te Connectivity 928960-8 | Newark Electronics |
POS-LOCK STECKH 6,3 | Avnet America |
Where can I find additional details, specifications and documents for a 928960-8?
Additional datasheets, footprints and schematics for 928960-8 are listed on our Part Details page. You can also find images and similar parts to 928960-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928960-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928960-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928960-8 fall under?
The 928960-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928960-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928960-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 928960-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928960-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 928960-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928960-8 often in real-time on the comparison pages.
What if I can't find stock of 928960-8?
You can fill out our help required form which you can use to request a quote for 928960-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.