Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
5,231
in stock
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3.3 – 4.7mm, .13 – .185in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 13 – 11AWG, 2.62 – 4.17mm² |
Wire Insulation Support | With |
Comment | FLK- Wire: Normal Wire, FLKr-Wire: Thin Walled Wire for Double Amplitude |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 928959-7?
Additional datasheets, footprints and schematics for 928959-7 are listed on our Part Details page. You can also find images and similar parts to 928959-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928959-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928959-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928959-7 fall under?
The 928959-7 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928959-7 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928959-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 928959-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928959-7 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 928959-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928959-7 often in real-time on the comparison pages.
What if I can't find stock of 928959-7?
You can fill out our help required form which you can use to request a quote for 928959-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.