Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.13
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
48,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
48,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Orientation | Straight |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .094 – .145in, 2.4 – 3.7mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.102in, 28mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Locking Lance Height | .06in, 1.5mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With locking hole., According to DIN 46343, Part 3 |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ff Flachst Mif 6 3 |Amp Te Connectivity 928947-4 | Newark Electronics |
Terminals FF FLACHST MIF 6 3 | Rapid Electronics |
TE Connectivity FF FLACHST MIF 6 3 Terminals FF FLACHST | Distrelec |
Quick Disconnect Terminal 13-17AWG M 29mm 7.4mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 928947-4?
Additional datasheets, footprints and schematics for 928947-4 are listed on our Part Details page. You can also find images and similar parts to 928947-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928947-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928947-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928947-4 fall under?
The 928947-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928947-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928947-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 928947-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928947-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 928947-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928947-4 often in real-time on the comparison pages.
What if I can't find stock of 928947-4?
You can fill out our help required form which you can use to request a quote for 928947-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.