Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
1,250
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
12,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,184
in stock
|
Buy Now | |
element14
from US$0.22
|
7,184
in stock
|
Buy Now | |
Farnell
from US$0.22
|
7,184
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Accepts Wire Insulation Diameter Range | 2.4 – 3.7mm, .094 – .145in |
Overall Length | 1.102in, 28mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
Wire Insulation Support | With |
Locking Lance Height | 1.5mm, .06in |
Mating Retention Type | Locking Lance |
Comment | According to DIN 46343, Part 3, With locking hole. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON MALE AWG17-13 | TTI Europe |
FF 250 TAB 17-13 AWG .016 TPBR Quick Disconnect Terminal Type: Tab Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 928947-2 | Internal Number: 928947-2 | TE Connectivity | TE Store |
Male Disconnect, 6.35Mm, 17-13Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 17-13AWG | element14 |
Terminal TAB 6.35mm 17-13AWG Fastin-on | RS |
Quick Disconnect Terminal 13-17AWG M 29mm 7.4mm Tin Strip | Avnet Abacus |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 2.62mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 928947-2?
Additional datasheets, footprints and schematics for 928947-2 are listed on our Part Details page. You can also find images and similar parts to 928947-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928947-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928947-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928947-2 fall under?
The 928947-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928947-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928947-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928947-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928947-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 928947-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928947-2 often in real-time on the comparison pages.
What if I can't find stock of 928947-2?
You can fill out our help required form which you can use to request a quote for 928947-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.