Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal & Splice Type | Ring Tongue |
---|---|
Crimp Type | F-Crimp |
Wire Size Search | 5mm², 6mm², 4mm² |
Wire Size | 4 – 6mm², 12 – 10AWG |
Packaging Quantity | 1700 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
AMP928911-2 | Avnet America |
Where can I find additional details, specifications and documents for a 928911-2?
Additional datasheets, footprints and schematics for 928911-2 are listed on our Part Details page. You can also find images and similar parts to 928911-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928911-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928911-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928911-2 fall under?
The 928911-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928911-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928911-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928911-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928911-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 928911-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928911-2 often in real-time on the comparison pages.
What if I can't find stock of 928911-2?
You can fill out our help required form which you can use to request a quote for 928911-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.