Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.18
|
51,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
5,952
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
3,600
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Overall Length | .88in, 22.3mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 1 – 1.6mm, .039 – .063in |
Wire Size | .2 – .6mm², 24 – 20AWG |
UL Rating | Listed |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Low |
Wire Stop | No |
Insulated | No |
POSITIVE LOCK REC TERMINAL | TTI Europe |
CRIMP TERMINALS | Farnell |
PL 250 REC TERMINAL 24-20 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 24 – 20 AWG .2 – .6 mm² 6.35 mm | Quick Disconnect | Part Number: 928909-2 | Internal Number: 928909-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal 20-24AWG F 22.3mm 7.4mm Tin | Avnet America |
Where can I find additional details, specifications and documents for a 928909-2?
Additional datasheets, footprints and schematics for 928909-2 are listed on our Part Details page. You can also find images and similar parts to 928909-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928909-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928909-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928909-2 fall under?
The 928909-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928909-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928909-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928909-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928909-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 928909-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928909-2 often in real-time on the comparison pages.
What if I can't find stock of 928909-2?
You can fill out our help required form which you can use to request a quote for 928909-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.