Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
13,800
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
13,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
3,600
in stock
|
Buy Now | |
Conrad
from US$0.44
|
1,236
in stock
|
Buy Now | |
TE Store
from US$0.24
|
1,168
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | .88in, 22.3mm |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .169in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1200 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP Positive Lock 250 Wire Terminal 2.62mm2 | Distrelec |
Silver | Conrad |
PL 250 REC TERMINAL 17-13 AWG TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 928901-3 | Internal Number: 928901-3 | TE Connectivity | TE Store |
Contact, Socket, 17 Awg, 13 Awg, Crimp, Brass Rohs Compliant: Yes |Te Connectivity 928901-3 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP 22.3mm 7.4mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL | element14 |
Where can I find additional details, specifications and documents for a 928901-3?
Additional datasheets, footprints and schematics for 928901-3 are listed on our Part Details page. You can also find images and similar parts to 928901-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928901-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928901-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928901-3 fall under?
The 928901-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928901-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928901-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 928901-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928901-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Powell Electronics, Conrad and TE Store have stock available or on a lead time for 928901-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928901-3 often in real-time on the comparison pages.
What if I can't find stock of 928901-3?
You can fill out our help required form which you can use to request a quote for 928901-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.