Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.01 – 2.7mm, .079 – .106in |
Overall Length | 10.8mm, .425in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .33mm, .013in |
Mating Tab Thickness | .51mm, .02in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | FASTON .110 |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insertion Force | Low |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
AMP928885-3 | Avnet America |
110 FASTON FLAG REC 20-17 AWG TPBR | Boersig |
FAH-FAST STECKH2,8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 928885-3?
Additional datasheets, footprints and schematics for 928885-3 are listed on our Part Details page. You can also find images and similar parts to 928885-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928885-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928885-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928885-3 fall under?
The 928885-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 928885-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928885-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 928885-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928885-3 have stock available?
Authorised distributors including Chip One Stop, Avnet America, Boersig, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 928885-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928885-3 often in real-time on the comparison pages.
What if I can't find stock of 928885-3?
You can fill out our help required form which you can use to request a quote for 928885-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.