Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm, .025in |
---|---|
Mating Post Length | 16.8mm, .661in |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Length | .661in, 16.8mm |
Contact Orientation | Straight |
Contact Shape & Form | Round |
Contact Configuration | ACTION PIN Post |
Contact Current Rating (Max) | 3A |
Overall Contact Length | .834in, 21.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Contact Resistance | 12mΩ |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Packaging Method | Pallet |
Packaging Quantity | 30000 |
実装方法 | Pallet |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .125in |
Operating Temperature Range | -65 – 105°C |
Where can I find additional details, specifications and documents for a 928776-7?
Additional datasheets, footprints and schematics for 928776-7 are listed on our Part Details page. You can also find images and similar parts to 928776-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928776-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928776-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928776-7 fall under?
The 928776-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 928776-7 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928776-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 928776-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928776-7 have stock available?
There is no stock from authorised distributors for 928776-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928776-7 often in real-time on the comparison pages.
What if I can't find stock of 928776-7?
You can fill out our help required form which you can use to request a quote for 928776-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.