Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.55
|
5,172
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
5,172
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
5,172
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
5,172
in stock
|
Buy Now | |
Farnell
from US$1.30
|
4,200
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PA 6.6 |
Housing Color | Natural |
Mating Retention Type | Lock |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
5Pos Std Tim Housing W.interior Locking |Amp Te Connectivity 928344-5 | Newark Electronics |
TE Connectivity 5POS STD TIM HOUSING W.INTERIOR LOCKING | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Where can I find additional details, specifications and documents for a 928344-5?
Additional datasheets, footprints and schematics for 928344-5 are listed on our Part Details page. You can also find images and similar parts to 928344-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928344-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928344-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928344-5 fall under?
The 928344-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928344-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928344-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 928344-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928344-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 928344-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928344-5 often in real-time on the comparison pages.
What if I can't find stock of 928344-5?
You can fill out our help required form which you can use to request a quote for 928344-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.