Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Keying & Polarized Rib Location | 1a |
コネクタの高さ | 12.2mm |
Connector Length | 15mm, .59in |
Connector Height | .48in, 12.2mm |
Centerline (Pitch) | .197in, 5mm |
Housing Color | Natural |
Housing Material | PA 6.6 |
UL Flammability Rating | UL 94V-2 |
RAST Version | 03-A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | With |
Locking Latch Between Cavity Number | 1&3 |
Circuit Application | Power |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 3000 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Sealable | No |
Connector System | Wire-to-Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
3P STD TIMER GEH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 928344-3 | Internal Number: 928344-3 | .197" | TE Connectivity | TE Store |
3P Std Timer Geh |Amp Te Connectivity 928344-3 | Newark Electronics |
Conn Housing RCP 3 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 928344-3?
Additional datasheets, footprints and schematics for 928344-3 are listed on our Part Details page. You can also find images and similar parts to 928344-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928344-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928344-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928344-3 fall under?
The 928344-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928344-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928344-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 928344-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928344-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 928344-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928344-3 often in real-time on the comparison pages.
What if I can't find stock of 928344-3?
You can fill out our help required form which you can use to request a quote for 928344-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.