Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Keying & Polarized Rib Location | 1b |
Number of Rows | 1 |
Connector Height | .48in, 12.2mm |
Connector Length | 45mm, 1.771in |
コネクタの高さ | 12.2mm |
Housing Color | Natural |
Housing Material | PA 6.6 |
Centerline (Pitch) | .197in, 5mm |
RAST Version | None |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Locking Latch Between Cavity Number | 5&6 |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 928343-9?
Additional datasheets, footprints and schematics for 928343-9 are listed on our Part Details page. You can also find images and similar parts to 928343-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928343-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928343-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928343-9 fall under?
The 928343-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928343-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928343-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 928343-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928343-9 have stock available?
There is no stock from authorised distributors for 928343-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928343-9 often in real-time on the comparison pages.
What if I can't find stock of 928343-9?
You can fill out our help required form which you can use to request a quote for 928343-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.