Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
1,395
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
30,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
30,550
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
30,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,395
in stock
|
Buy Now | |
element14
from US$0.70
|
1,395
in stock
|
Buy Now | |
Boersig
from US$0.51
|
84
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Keying & Polarized Rib Location | 1a/5b |
Connector Height | .48in, 12.2mm |
コネクタの高さ | 12.2mm |
Connector Length | 25mm, .984in |
Housing Color | Natural |
Housing Material | PA 6.6 |
Centerline (Pitch) | .197in, 5mm |
RAST Version | None |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Locking Latch Between Cavity Number | 2&3 |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Comment | Tab Housing uses FASTIN-FASTON .250 series Tabs. |
実装方法 | Bag |
Packaging Quantity | 2000 |
Packaging Method | Bag |
Sealable | No |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Headers&Wire Housings 5P STD-TIMER GEH | Rapid Electronics |
TE Connectivity - AMP Connector 5P STD-TIMER GEH | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Rcpt Housing, 5Pos, Nylon 6.6, Natural | Newark Electronics |
RCPT HOUSING, 5POS, NYLON 6.6, NATURAL | element14 |
Conn Housing RCP 5 POS 5mm Crimp ST | Avnet America |
Circular Connector, 5P STD-TIMER GEH RAST 5 IDC Connectors Series | TE Connectivity 928343-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | RAST 5 Series |
RoHS: | Unknown |
Product Range | RAST 5 Series |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 5mm |
For Use With | AMP RAST 5 Series IDC Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928343-5?
Additional datasheets, footprints and schematics for 928343-5 are listed on our Part Details page. You can also find images and similar parts to 928343-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928343-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928343-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928343-5 fall under?
The 928343-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928343-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928343-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 928343-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928343-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 928343-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928343-5 often in real-time on the comparison pages.
What if I can't find stock of 928343-5?
You can fill out our help required form which you can use to request a quote for 928343-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.