Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Polyethermide |
For Use With | RV 100 System |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Retention Accessory Type | Locking Latch |
Product Type | Accessory |
Verriegelungshaken |Amp Te Connectivity 928250-1 | Newark Electronics |
Connector, AMPMODU, Verriegelungshaken | TE Connectivity 928250-1 | RS Americas |
Connector Accessories Locking Latch Polyethermide | Avnet America |
Where can I find additional details, specifications and documents for a 928250-1?
Additional datasheets, footprints and schematics for 928250-1 are listed on our Part Details page. You can also find images and similar parts to 928250-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928250-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928250-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928250-1 fall under?
The 928250-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 928250-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928250-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928250-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928250-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 928250-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928250-1 often in real-time on the comparison pages.
What if I can't find stock of 928250-1?
You can fill out our help required form which you can use to request a quote for 928250-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.