Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.76
|
4,431
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
4,431
in stock
|
Buy Now | |
element14
from US$0.76
|
4,431
in stock
|
Buy Now | |
Boersig
from US$0.61
|
800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
35
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now | |
TTI Europe
from US$0.73
|
-
|
Buy Now | |
TE Store
from US$0.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 2 |
Terminal Orientation | Flag |
Terminal & Splice Type | Tab |
Centerline | .196in, 5mm |
Length | 26mm, 1.02in |
Housing Material | Polyester |
Mating Retention Type | Latch |
Mounting Style | Panel Mount |
Packaging Method | Carton |
Packaging Quantity | 800 |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Tab Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminal Housing, Tab, 2Pos Rohs Compliant: Yes |Amp Te Connectivity 928193-1 | Newark Electronics |
TERMINAL HOUSING, TAB, 2POS | element14 |
2P FF FLACHSTGEH2,8 | Avnet America |
TE Connectivity - AMP Housing FF 2.8MM TAB HSG 2P PBT BLACK | Distrelec |
FF 2.8MM TAB HSG 2P PBT BLACK Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 2 Terminal Orientation: Flag Primary Product Color: Black Tab Housing 2 Flag | Crimp Terminal Housing | Part Number: 928193-1 | Internal Number: 928193-1 | Black | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 928193-1?
Additional datasheets, footprints and schematics for 928193-1 are listed on our Part Details page. You can also find images and similar parts to 928193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928193-1 fall under?
The 928193-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 928193-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928193-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 928193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928193-1 often in real-time on the comparison pages.
What if I can't find stock of 928193-1?
You can fill out our help required form which you can use to request a quote for 928193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.