Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.10
|
4,452
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
4,452
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
RS Americas
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector System | Wire-to-Wire |
Connector & Housing Type | Receptacle |
Sealable | No |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Headers&Wire Housings 7P MT TAND BU GEH | Rapid Electronics |
TE Connectivity - AMP 7P MT TAND BU GEH | Distrelec |
7P Mt Tand Bu Geh |Amp Te Connectivity 928037-2 | Newark Electronics |
Conn Housing PL 3 POS 2.54mm Crimp ST Cable Mount | Avnet America |
7P MT TAND BU GEH, Board-to-Board Connector Housings | TE Connectivity 928037-2 | RS Americas |
Where can I find additional details, specifications and documents for a 928037-2?
Additional datasheets, footprints and schematics for 928037-2 are listed on our Part Details page. You can also find images and similar parts to 928037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928037-2 fall under?
The 928037-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928037-2 when available in the Board-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 928037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928037-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 928037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928037-2 often in real-time on the comparison pages.
What if I can't find stock of 928037-2?
You can fill out our help required form which you can use to request a quote for 928037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.