Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Positions | 96 |
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Height Above PC Board | 11.6mm, .457in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polycarbonate GF, PC |
Mating Alignment | With |
嵌合調整のタイプ | Polarizing Rib |
Comment | According to DIN 41612, Type R |
Connector & Housing Type | Receptacle |
Mod-2 Shr.hsg.4X21P Rohs Compliant: Yes |Amp Te Connectivity 928034-1 | Newark Electronics |
Conn Housing PL 96 POS 2.54mm Crimp ST | Avnet America |
Connector, AMPMODU, Mod-2 Shr.Hsg.4X21P | TE Connectivity 928034-1 | RS Americas |
Where can I find additional details, specifications and documents for a 928034-1?
Additional datasheets, footprints and schematics for 928034-1 are listed on our Part Details page. You can also find images and similar parts to 928034-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928034-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928034-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928034-1 fall under?
The 928034-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 928034-1 when available in the Multiple Configuration PCB Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928034-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928034-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928034-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 928034-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928034-1 often in real-time on the comparison pages.
What if I can't find stock of 928034-1?
You can fill out our help required form which you can use to request a quote for 928034-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.