Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Contacts | 6 Contact |
---|---|
Gender | Plug |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Product Range | - |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 928?
Additional datasheets, footprints and schematics for 928 are listed on our Part Details page. You can also find images and similar parts to 928 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928 fall under?
The 928 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 928 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928 you can contact the distributor directly for product support, shipping queries etc.
Is the 928 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928 have stock available?
There is no stock from authorised distributors for 928.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928 often in real-time on the comparison pages.
What if I can't find stock of 928?
You can fill out our help required form which you can use to request a quote for 928 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.