Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0927995-1,
C30540-000 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,840
in stock
|
Buy Now | |
Boersig
from US$0.08
|
42,605
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,913
in stock
|
Buy Now | |
element14
from US$0.16
|
5,913
in stock
|
Buy Now | |
Farnell
from US$0.10
|
5,913
in stock
|
Buy Now | |
TE Store
from US$0.20
|
1,711
in stock
|
Buy Now | |
Conrad
from US$0.28
|
342
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sealable | No |
---|---|
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact, Socket, 28-24Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 28-24AWG, CRIMP | element14 |
Contact female crimp 28-24AWG AmpQuick | RS |
TELFIX KONT F828172 Contact Type: Receptacle Termination Method to Wire & Cable: Crimp Receptacle Crimp | Connector Contact | Part Number: 927995-1 | Internal Number: 927995-1 | Alias Number: AMP-0-0927995-1 | TE Connectivity | TE Store |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount | Avnet America |
TELFIX KONT F828172, Ribbon Connector Accessories | TE Connectivity 927995-1 | RS Americas |
TE Connectivity TELFIX KONT F828172 Connector Accessory | Distrelec |
Status: | Unknown |
---|---|
Series: | AMP QUICK Series |
RoHS: | Unknown |
Product Range | AMP QUICK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP-QUICK Series Connectors |
Wire Size AWG Min | 28AWG |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 927995-1?
Additional datasheets, footprints and schematics for 927995-1 are listed on our Part Details page. You can also find images and similar parts to 927995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927995-1 fall under?
The 927995-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 927995-1 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927995-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 927995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927995-1 often in real-time on the comparison pages.
What if I can't find stock of 927995-1?
You can fill out our help required form which you can use to request a quote for 927995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.