927893-1 Connectors by TE Connectivity

FF FLACHST MIF 2,8

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Ff 110 Tab 1.5-3 Mm2 .110F Ptp Cusn30 |Amp Te Connectivity 927893-1 | Newark Electronics
FF 110 TAB 1.5-3 MM2 .110F PTP CUSN30 | Farnell
Contact PIN Crimp ST Cable Mount Strip | Avnet America
FASTIN-FASTON 110 tab terminal - wire size: 1.5 – 3 mm², 15 – 12 AWG | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 927893-1?

Additional datasheets, footprints and schematics for 927893-1 are listed on our Part Details page. You can also find images and similar parts to 927893-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 927893-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927893-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 927893-1 fall under?

The 927893-1 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 927893-1 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 927893-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 927893-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 927893-1 have stock available?

Authorised distributors including Newark Electronics, Farnell, Avnet America, Power and Signal Group and Boersig have stock available or on a lead time for 927893-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 927893-1 often in real-time on the comparison pages.

What if I can't find stock of 927893-1?

You can fill out our help required form which you can use to request a quote for 927893-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay