Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
5,779
in stock
|
Buy Now | |
element14
from US$0.46
|
10
in stock
|
Buy Now | |
Farnell
from US$0.33
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 22.3mm, .878in |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Quantity | 1500 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
POSITIVE LOCK REC 1.0-2.5MM2 SILVERPLATE Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 927854-8 | Internal Number: 927854-8 | TE Connectivity | TE Store |
Positive lock,receptacle,17-13awg,6.35mm | RS |
Female Quick Disconnect, 17Awg-13Awg Rohs Compliant: Yes |Amp Te Connectivity 927854-8 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 927854-8?
Additional datasheets, footprints and schematics for 927854-8 are listed on our Part Details page. You can also find images and similar parts to 927854-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927854-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927854-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927854-8 fall under?
The 927854-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927854-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927854-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 927854-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927854-8 have stock available?
Authorised distributors including TE Store, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 927854-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927854-8 often in real-time on the comparison pages.
What if I can't find stock of 927854-8?
You can fill out our help required form which you can use to request a quote for 927854-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.