Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
2,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
9,050
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
9,000
in stock
|
Buy Now | |
Boersig
from US$0.13
|
4,500
in stock
|
Buy Now | |
TE Store
from US$0.20
|
670
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Wire Size | 1.03 – 2.62mm², 17 – 13AWG |
Overall Length | 22.3mm, .878in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .083 – .122in, 2.11 – 3.1mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | .25in, 6.35mm |
UL Rating | Recognized |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Mating Retention Type | Dimple |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 4500 |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP Positive Lock 250 0.083in Min Cable Dia | Distrelec |
Positive lock,receptacle,17-13awg,6.35mm | RS |
PL 250 REC TERMINAL 17-13 AWG PBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1.03 – 2.62 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1.03 – 2.62 mm² 6.35 mm | Quick Disconnect | Part Number: 927854-2 | Internal Number: 927854-2 | TE Connectivity | TE Store |
Automotive Connectors Tab Recept Reel Of 1500 |Amp Te Connectivity 927854-2 | Newark Electronics |
Quick Disconnect Terminal 13-17AWG RCP Strip | Avnet America |
Where can I find additional details, specifications and documents for a 927854-2?
Additional datasheets, footprints and schematics for 927854-2 are listed on our Part Details page. You can also find images and similar parts to 927854-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927854-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927854-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927854-2 fall under?
The 927854-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927854-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927854-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927854-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927854-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, RS and TE Store have stock available or on a lead time for 927854-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927854-2 often in real-time on the comparison pages.
What if I can't find stock of 927854-2?
You can fill out our help required form which you can use to request a quote for 927854-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.