Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
No stock
|
Buy Now | |
Boersig
from US$0.15
|
9,900
in stock
|
Buy Now | |
element14
from US$0.30
|
8,692
in stock
|
Buy Now | |
Conrad
from US$0.19
|
989
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .091in, 1.4 – 2.31mm |
Overall Length | .878in, 22.3mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Low |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CONTACT, POSITIVE LOCK, 0.5-1MM | element14 |
Silver | Conrad |
Pos-Lock Receptacle 6,3 Rohs Compliant: Yes |Amp Te Connectivity 927853-6 | Newark Electronics |
Quick Disconnect Terminal 13.5-17AWG RCP 22.3mm 7.4mm Pre-Tin Loose Piece | Avnet America |
PL 250 REC TERMINAL 20-17 PTPB LP | TE Connectivity 927853-6 | RS Americas |
POS-LOCK REC MARK I PRE-TIN | TTI Europe |
Where can I find additional details, specifications and documents for a 927853-6?
Additional datasheets, footprints and schematics for 927853-6 are listed on our Part Details page. You can also find images and similar parts to 927853-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927853-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927853-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927853-6 fall under?
The 927853-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927853-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927853-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927853-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927853-6 have stock available?
Authorised distributors including Boersig, element14, Conrad, Newark Electronics and Avnet America have stock available or on a lead time for 927853-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927853-6 often in real-time on the comparison pages.
What if I can't find stock of 927853-6?
You can fill out our help required form which you can use to request a quote for 927853-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.