Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,300
in stock
|
Buy Now | |
Boersig
from US$0.12
|
151,800
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
36,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
9,336
in stock
|
Buy Now | |
element14
from US$0.20
|
9,336
in stock
|
Buy Now | |
Farnell
from US$0.20
|
9,336
in stock
|
Buy Now | |
Avnet Abacus
-
|
154,100
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .248in, 5.8mm, .228in, 6.3mm |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1.25mm², 1mm², 2mm², 17AWG, 1.5mm², 2.5mm², 15AWG, 16AWG, 14AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .087 – .118in, 1.9 – 3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
STD PW TIMER CONTACT | Boersig |
HC STD-TIMER KONT | TTI Europe |
Contact, Standard Power-Timer Series, Socket, 17 Awg, 13 Awg, Crimp, Copper Rohs Compliant: Yes |Amp Te Connectivity 927837-1 | Newark Electronics |
CONTACT, SOCKET, 17 TO 13 AWG, CRIMP | element14 |
Standard Power Timer socket contact | RS |
Contact F Crimp ST Cable Mount Strip | Avnet Abacus |
17-13 AWG Tin Crimp Stamped Socket Contact Receptacle Connector | Future Electronics |
Standard Power Timer PCB Conn Contact, Female, Crimp, Tin Plating 13 to 17 AWG | TE Connectivity 927837-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Standard Power Timer Series Connectors |
Wire Size AWG Min | 17AWG |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 927837-1?
Additional datasheets, footprints and schematics for 927837-1 are listed on our Part Details page. You can also find images and similar parts to 927837-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927837-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927837-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927837-1 fall under?
The 927837-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927837-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927837-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927837-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927837-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 927837-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927837-1 often in real-time on the comparison pages.
What if I can't find stock of 927837-1?
You can fill out our help required form which you can use to request a quote for 927837-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.