Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 30A |
Mating Tab Width | 2.8mm, .11in |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .031in, .8mm |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², 21AWG, 23AWG, 22AWG, .35mm², .4mm², .3mm², 20AWG |
Wire Insulation Diameter | .047 – .091in, 1.2 – 2.3mm |
Wire Size | .2 – .5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110), DIN ISO 6722 part 3, DIN 72 551 Part 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUNIOR POWER TIMER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927778-3?
Additional datasheets, footprints and schematics for 927778-3 are listed on our Part Details page. You can also find images and similar parts to 927778-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927778-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927778-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927778-3 fall under?
The 927778-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927778-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927778-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927778-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927778-3 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 927778-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927778-3 often in real-time on the comparison pages.
What if I can't find stock of 927778-3?
You can fill out our help required form which you can use to request a quote for 927778-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.