Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Silver (Ag) |
Mating Tab Thickness | .031in, .8mm |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Typical Current Rating | 30A |
Terminal & Splice Type | Receptacle |
Wire Size Search | .22mm², 22AWG, .4mm², 21AWG, .2mm², .25mm², .5mm², .35mm², 20AWG, .3mm², 23AWG |
Wire Insulation Diameter | .039 – .063in, 1 – 1.6mm |
Wire Size | .2 – .5mm² |
Agency/Standard | DIN 72 551 Part 6, IEC 664/664A (DIN VDE 0110), DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
JPT REC 2.8 CONTACT SRC AG | Farnell |
JUN-POW-TIM KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 927774-6?
Additional datasheets, footprints and schematics for 927774-6 are listed on our Part Details page. You can also find images and similar parts to 927774-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927774-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927774-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927774-6 fall under?
The 927774-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927774-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927774-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 927774-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927774-6 have stock available?
Authorised distributors including Avnet America, Boersig, Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 927774-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927774-6 often in real-time on the comparison pages.
What if I can't find stock of 927774-6?
You can fill out our help required form which you can use to request a quote for 927774-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.