Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
8,090
in stock
|
Buy Now | |
Boersig
from US$0.09
|
347,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
104,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
104,000
in stock
|
Buy Now | |
element14
from US$0.13
|
24,433
in stock
|
Buy Now | |
Farnell
from US$0.11
|
24,433
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
12,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.13
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
3,527
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 30A |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .25mm², .2mm², .22mm², .5mm², .35mm², .4mm², .3mm² |
Wire Insulation Diameter | 1 – 1.6mm, .039 – .063in |
Wire Size | .2 – .5mm² |
Agency/Standard | DIN ISO 6722 part 3, DIN 72 551 Part 6, IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUNIOR POWER TIMER CONTACT | Boersig |
TE 927774-3 Junior Power Timer Female Contact Tin | Rapid Electronics |
TE Connectivity JPT REC 2.8 Contact SRC Sn Automotive Co | Distrelec |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
JUNIOR-TIMER KONT | TTI Europe |
Contact female crimp 0.2-0.6mm² JP Time | RS |
Junior Power Timer Receptacle Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) terminal transmits, not sealed | Power and Signal Group |
Automotive Contact, Socket, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Contact female crimp 0.2-0.6mm2 JP Timer | TE Connectivity 927774-3 | RS Americas |
Automotive Connectors JUNIOR-TIMER CONT | Sager |
Where can I find additional details, specifications and documents for a 927774-3?
Additional datasheets, footprints and schematics for 927774-3 are listed on our Part Details page. You can also find images and similar parts to 927774-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927774-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927774-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927774-3 fall under?
The 927774-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927774-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927774-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927774-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927774-3 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 927774-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927774-3 often in real-time on the comparison pages.
What if I can't find stock of 927774-3?
You can fill out our help required form which you can use to request a quote for 927774-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.