Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Material | Polyamide |
---|---|
Preloaded | No |
Number of Positions | 12 |
Housing Color | Natural |
Housing Material | Polyamide GF |
UL-Brandschutzklasse | UL 94V-2 |
Lock Type | Positive Lock |
Comment | This connector can be loaded with 9 X CI 2 |
Packaging Quantity | 3000 |
Packaging Method | Carton |
Product Type | Connector |
Connector Style | Plug |
Where can I find additional details, specifications and documents for a 927394-1?
Additional datasheets, footprints and schematics for 927394-1 are listed on our Part Details page. You can also find images and similar parts to 927394-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927394-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927394-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927394-1 fall under?
The 927394-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 927394-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927394-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927394-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927394-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 927394-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927394-1 often in real-time on the comparison pages.
What if I can't find stock of 927394-1?
You can fill out our help required form which you can use to request a quote for 927394-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.