Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Gauge | 20AWG |
---|---|
Conductor Area CSA | 0.51mm² |
Impedance | 78ohm |
Jacket Colour | Blue |
Reel Length (Imperial) | 498.69ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 9815C EQUIVALENT |
Approval Bodies | UL |
Belden Type Number | 9272 |
Cable Type | Twinaxial |
Cable UL Style Number | UL2092 |
Capacitance | 64.6pF/m |
Complex Cable Make-Up | 2 x 7/28 |
Conductor Make-up | 7 / 28AWG |
No. of Cores | 2Core |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 6.2mm |
Screen Type Primary | Tinned Copper Braid |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 66% |
Voltage Rating | 300V |
Voltage Rating VAC | 300V |
Wire Size | 20AWG |
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue | Newark Electronics |
Blue PVC twin axial cable,152m | RS |
Twinaxial Cable, 1Pr/20 Awg, 7x28, Braid Shield, PE Ins, Lt Blue PVC | Belden 9272 006U500 | RS Americas |
CABLE, 9272, TWINAX, 153M | element14 |
Where can I find additional details, specifications and documents for a 9272 006U500?
Additional datasheets, footprints and schematics for 9272 006U500 are listed on our Part Details page. You can also find images and similar parts to 9272 006U500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9272 006U500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9272 006U500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9272 006U500 fall under?
The 9272 006U500 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9272 006U500 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9272 006U500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9272 006U500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9272 006U500 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 9272 006U500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9272 006U500 often in real-time on the comparison pages.
What if I can't find stock of 9272 006U500?
You can fill out our help required form which you can use to request a quote for 9272 006U500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.