Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Gauge | 20AWG |
---|---|
Conductor Area CSA | 0.51mm² |
Impedance | 78ohm |
Jacket Colour | Blue |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 6.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 9815C EQUIVALENT |
Approval Bodies | UL |
Belden Type Number | 9272 |
Cable Type | Braided Shield |
Cable UL Style Number | UL2092 |
Capacitance | 64.6pF/m |
Complex Cable Make-Up | 2 x 7/28 |
Conductor Make-up | 7 / 28AWG |
No. of Cores | 2Core |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 6.2mm |
Screen Type Primary | Tinned Copper Braid |
Secondary Insulation Colour | Blue |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 66% |
Voltage Rating | 300V |
Voltage Rating VAC | 300V |
Wire Size | 20AWG |
Twinaxial Cable, 20Awg, 78 Ohm, Per M, Blue | Newark Electronics |
CABLE, 9272, TWINAX, PER M | element14 |
CABLE, 9272, TWINAX, PER M | Farnell |
Where can I find additional details, specifications and documents for a 9272?
Additional datasheets, footprints and schematics for 9272 are listed on our Part Details page. You can also find images and similar parts to 9272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9272 fall under?
The 9272 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9272 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9272 you can contact the distributor directly for product support, shipping queries etc.
Is the 9272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9272 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9272 often in real-time on the comparison pages.
What if I can't find stock of 9272?
You can fill out our help required form which you can use to request a quote for 9272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.