Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Housing Color | Natural |
Centerline (Pitch) | 5mm, .197in |
Housing Material | Nylon |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Lock |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Board |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
2P Mt-Edge Geh |Amp Te Connectivity 927155-1 | Newark Electronics |
Conn Housing F 2 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 927155-1?
Additional datasheets, footprints and schematics for 927155-1 are listed on our Part Details page. You can also find images and similar parts to 927155-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927155-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927155-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927155-1 fall under?
The 927155-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 927155-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927155-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927155-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927155-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 927155-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927155-1 often in real-time on the comparison pages.
What if I can't find stock of 927155-1?
You can fill out our help required form which you can use to request a quote for 927155-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.