| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Wire Gauge | 25AWG |
|---|---|
| Conductor Area CSA | 0.163mm² |
| Impedance | 124ohm |
| Jacket Colour | Blue |
| Reel Length (Imperial) | 500ft |
| Reel Length (Metric) | 152.4m |
| No. of Max Strands x Strand Size | 7 x 0.18mm |
| Conductor Material | Copper |
| Jacket Material | PVC |
| External Diameter | 6.1mm |
| Product Range | - |
| SVHC | No SVHC (15-Jan-2018) |
| Alpha Type Number | 9821 EQUIVALENT |
| Attenuation @ 100MHz | 16.4dB |
| Attenuation @ 10MHz | 5.6dB |
| Attenuation @ 1MHz | 2dB |
| Attenuation @ 400MHz | 31.5dB |
| Attenuation @ 50MHz | 11.8dB |
| Belden Type Number | 9271 |
| Cable Type | Foil Shield |
| Cable UL Style Number | UL2092 |
| Capacitance per Metre | 40pF/m |
| Conductor Make-up | 7 / 33AWG |
| Drain Wire Type | Internal |
| No. of Cores | 2Core |
| Outer Diameter | 6.1mm |
| Screen Type Primary | Aluminium / Polyester |
| Secondary Insulation Colour | Blue |
| Secondary Insulation Material | PVC |
| Velocity of Propagation (%) | 66% |
| Wire Size | 25AWG |
Where can I find additional details, specifications and documents for a 9271 060500?
Additional datasheets, footprints and schematics for 9271 060500 are listed on our Part Details page. You can also find images and similar parts to 9271 060500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9271 060500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9271 060500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9271 060500 fall under?
The 9271 060500 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9271 060500 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9271 060500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9271 060500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9271 060500 have stock available?
There is no stock from authorised distributors for 9271 060500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9271 060500 often in real-time on the comparison pages.
What if I can't find stock of 9271 060500?
You can fill out our help required form which you can use to request a quote for 9271 060500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.