9271 006500 Cable by Belden Solutions

TWINAXIAL CABLE 25AWG 124 OHM BLUE 500FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$772.66

Distributor Stock
Logo for Newark
Newark
from US$803.38
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$772.66
-
Buy Now

Specifications

Wire Gauge 25AWG
Conductor Area CSA -
Impedance 124ohm
Jacket Color Blue
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
No. of Max Strands x Strand Size 7 x 33AWG

Alternative Descriptions

Twinaxial Cable, 25Awg, 124 Ohm, Blue, 500Ft | Newark Electronics
Twinaxial Cable, 1Pr/25 AWG, 7x33, FoilShield, Lt Blue PVC | Belden 9271 006500 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9271 006500?

Additional datasheets, footprints and schematics for 9271 006500 are listed on our Part Details page. You can also find images and similar parts to 9271 006500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9271 006500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9271 006500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9271 006500 fall under?

The 9271 006500 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 9271 006500 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9271 006500 you can contact the distributor directly for product support, shipping queries etc.

Is the 9271 006500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9271 006500 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9271 006500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9271 006500 often in real-time on the comparison pages.

What if I can't find stock of 9271 006500?

You can fill out our help required form which you can use to request a quote for 9271 006500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay